Status: | Unknown |
---|---|
Series: | RS1A, RS1B, RS1D, RS1G, RS1J, RS1K |
RoHS: | Unknown |
Prices starting from US$0.0316
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
4,515
in stock
|
Buy Now | |
TTI Europe
from US$0.0449
|
105,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0472
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
5,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,515
in stock
|
Buy Now | |
element14
from US$0.10
|
4,515
in stock
|
Buy Now | |
Avnet America
from US$0.0316
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in fast switching rectification of power supply, inverters, converters, and freewheeling diodes for consumer, automotive and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
RS1A, RS1B, RS1D, RS1G, RS1J, RS1K |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 600V FS DO214AC | TTI Europe |
ULTRAFAST-DIODE 1A 600V SMA | Rutronik |
RS1D Series 600 V 1 A Surface Mount Fast Switching Rectifier - DO-214AC | Future Electronics |
Vishay Fast Switching Rectifier 600V 1A 250ns DO-214AC | Distrelec |
Rectifier, Aec-Q101, 1A, 600V, Do-214Ac | Newark Electronics |
RECTIFIER, AEC-Q101, 1A, 600V, DO-214AC | element14 |
Diode Fast Recovery Rectifier 600V 1A 2-Pin DO-214AC T/R | Avnet America |
Where can I find additional details, specifications and documents for a RS1J-E3/5AT?
Additional datasheets, footprints and schematics for RS1J-E3/5AT are listed on our Part Details page. You can also find images and similar parts to RS1J-E3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1J-E3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1J-E3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1J-E3/5AT fall under?
The RS1J-E3/5AT is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS1J-E3/5AT when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1J-E3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the RS1J-E3/5AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS1J-E3/5AT have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Distrelec and Newark Electronics have stock available or on a lead time for RS1J-E3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1J-E3/5AT often in real-time on the comparison pages.
What if I can't find stock of RS1J-E3/5AT?
You can fill out our help required form which you can use to request a quote for RS1J-E3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.