Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.15
|
No stock
|
Buy Now | |
Future Electronics
from US$0.32
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
2,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 2A |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 90A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA (SMB) |
RoHS Compliant | Yes |
2A,600V,30NS,UF RECT.SMB | Future Electronics |
Diode Ultrafast Rectifier 600V 2A 2-Pin DO-214AA Plastic T/R | Avnet America |
Repetitive Peak Reverse Voltage:600V | Newark Electronics |
2.0A 600V UF DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a USB260-M3/52T.?
Additional datasheets, footprints and schematics for USB260-M3/52T. are listed on our Part Details page. You can also find images and similar parts to USB260-M3/52T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB260-M3/52T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB260-M3/52T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB260-M3/52T. fall under?
The USB260-M3/52T. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to USB260-M3/52T. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB260-M3/52T. you can contact the distributor directly for product support, shipping queries etc.
Is the USB260-M3/52T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USB260-M3/52T. have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, EBV Elektronik and Newark Electronics have stock available or on a lead time for USB260-M3/52T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB260-M3/52T. often in real-time on the comparison pages.
What if I can't find stock of USB260-M3/52T.?
You can fill out our help required form which you can use to request a quote for USB260-M3/52T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.