Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0217
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
8,350
in stock
|
Buy Now | |
Future Electronics
from US$0.0234
|
2,815,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0234
|
20,000
in stock
|
Buy Now | |
element14
from US$0.09
|
5,605
in stock
|
Buy Now | |
Farnell
from US$0.08
|
5,605
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0292
|
2,155
in stock
|
Buy Now | |
Rutronik
from US$0.0298
|
-
|
Buy Now | |
RS Americas
from US$0.0460
|
-
|
Buy Now | |
Avnet Asia
from US$0.0217
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Diode Case Style | DO-214AC |
Status: | Unknown |
---|---|
Series: | S1D-1 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 3µs |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Product Range | S1D-1 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
S1D Series 200 V 1 A Surface Mount Glass Passivated Rectifier - DO-214AC | Future Electronics |
Rectifier Standard Recovery Gpp Sma 1.0A 200V Rohs 5K Rohs Compliant: Yes |Diodes Inc. S1D-13-F | Newark Electronics |
Diode Switching 200V 1A 2-Pin SMA T/R | Avnet America |
Diode 1A 200V 1.1Vf Glass Passiv. SMA | RS |
DIODE, RECTIFIER, GPP, 200V, 1A, SMA | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE 1A 200V SMA | Rutronik |
Diode 1A 200V 1.1Vf Glass Passiv. SMA | Diodes Inc S1D-13-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a S1D-13-F?
Additional datasheets, footprints and schematics for S1D-13-F are listed on our Part Details page. You can also find images and similar parts to S1D-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1D-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1D-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1D-13-F fall under?
The S1D-13-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S1D-13-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1D-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the S1D-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1D-13-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for S1D-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1D-13-F often in real-time on the comparison pages.
What if I can't find stock of S1D-13-F?
You can fill out our help required form which you can use to request a quote for S1D-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.