Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-106 |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
RECTIFIER, AEC-Q101, 2A, 600V, SOD-106 | element14 |
Rectifier 2A 2-Pin SOD-106 T/R | Avnet Asia |
Rectifier, Aec-Q101, 2A, 600V, Sod-106 | Newark Electronics |
Where can I find additional details, specifications and documents for a RR2L6SDDTE25?
Additional datasheets, footprints and schematics for RR2L6SDDTE25 are listed on our Part Details page. You can also find images and similar parts to RR2L6SDDTE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR2L6SDDTE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR2L6SDDTE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR2L6SDDTE25 fall under?
The RR2L6SDDTE25 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RR2L6SDDTE25 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR2L6SDDTE25 you can contact the distributor directly for product support, shipping queries etc.
Is the RR2L6SDDTE25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR2L6SDDTE25 have stock available?
Authorised distributors including element14, Farnell, Avnet Asia and Newark Electronics have stock available or on a lead time for RR2L6SDDTE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR2L6SDDTE25 often in real-time on the comparison pages.
What if I can't find stock of RR2L6SDDTE25?
You can fill out our help required form which you can use to request a quote for RR2L6SDDTE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.