Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
DIODE 1,5A 400V SMB HE3 AUTOM. | Rutronik |
1.5A, 400V, Smb, Gpp, Std, Sm Rect |Vishay S2GHE3_A/I | Newark Electronics |
S2G Series 400 V 1.5 A Surface Mount Glass Passivated Rectifier - DO-214AA | Future Electronics |
Diode Rectifier 400V 1.5A 2-Pin DO-214AA Plastic T/R | Avnet America |
1.5A 400V STD DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a S2GHE3_A/I.?
Additional datasheets, footprints and schematics for S2GHE3_A/I. are listed on our Part Details page. You can also find images and similar parts to S2GHE3_A/I. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2GHE3_A/I. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2GHE3_A/I. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2GHE3_A/I. fall under?
The S2GHE3_A/I. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to S2GHE3_A/I. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2GHE3_A/I. you can contact the distributor directly for product support, shipping queries etc.
Is the S2GHE3_A/I. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S2GHE3_A/I. have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for S2GHE3_A/I..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2GHE3_A/I. often in real-time on the comparison pages.
What if I can't find stock of S2GHE3_A/I.?
You can fill out our help required form which you can use to request a quote for S2GHE3_A/I. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.