Status: | Unknown |
---|---|
Series: | DBLS2 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
3,079
in stock
|
Buy Now | |
RS
from US$0.24
|
17,225
in stock
|
Buy Now | |
Schukat Electronic
from US$0.22
|
6,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
3,079
in stock
|
Buy Now | |
element14
from US$0.30
|
3,079
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.4kV |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.3V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DBLS2 Series |
SVHC | No SVHC (27-Jun-2018) |
Body Height Max | 1.14mm |
Device Marking | DBLS209G |
Diode Mounting Type | SMD |
External Depth | 6.5mm |
External Length / Height | 8.51mm |
External Width | 8.51mm |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 2A |
RMS Input Voltage | 980V |
Termination Type | Surface Mount Device |
Bridge rectifier 2Amp 1400v, DBLS209G RD | RS |
SMD Bridge Rect. 2A 980V(RMS) | Schukat Electronic |
Bridge Rectifier, 1.4Kv, 2A, Smd Rohs Compliant: Yes |Taiwan Semiconductor DBLS209G | Newark Electronics |
BRIDGE RECTIFIER, 1.4KV, 2A, SMD | element14 |
Bridge Rectifier, Dual-In-Line, Single Phase, 1.4 kV, 2 A, SMD, 4 Pins, 1.3 V | Avnet America |
Bridge Rectifiers 2A, 1400V, Standard Bridge Rectifier | Future Electronics |
Where can I find additional details, specifications and documents for a DBLS209G?
Additional datasheets, footprints and schematics for DBLS209G are listed on our Part Details page. You can also find images and similar parts to DBLS209G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBLS209G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBLS209G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBLS209G fall under?
The DBLS209G is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DBLS209G when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBLS209G you can contact the distributor directly for product support, shipping queries etc.
Is the DBLS209G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBLS209G have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for DBLS209G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBLS209G often in real-time on the comparison pages.
What if I can't find stock of DBLS209G?
You can fill out our help required form which you can use to request a quote for DBLS209G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.