Status: | Unknown |
---|---|
Series: | GBU4D Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
2,974
in stock
|
Buy Now | |
element14
from US$1.04
|
1,768
in stock
|
Buy Now | |
Farnell
from US$0.98
|
1,768
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
194
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBU4D Series |
SVHC | Lead (15-Jan-2019) |
Ambient Temperature Ta | 40°C |
Body Height Max | 18.8mm |
Device Marking | GBU4D |
Diode Configuration | Dual Independent |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 3.56mm |
External Length / Height | 18.8mm |
External Width | 22.3mm |
Flammability Rating | UL |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 4A |
RMS Input Voltage | 140V |
Bridge Rectifier Diode 4A 200V GBU | RS |
BRIDGE RECTIFIER, 4A, 200V | element14 |
Bridge Rectifiers 200 Volt 4.0 Amp Glass Passivated | Future Electronics |
Bridge Rectifier, 200V, 4A, Sip | Newark Electronics |
Diode Rectifier Bridge Single 200V 4A 4-Pin Case GBU Tube | Avnet America |
4.0A 200V BR GBU | TTI Europe |
Where can I find additional details, specifications and documents for a GBU4D-E3/45?
Additional datasheets, footprints and schematics for GBU4D-E3/45 are listed on our Part Details page. You can also find images and similar parts to GBU4D-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU4D-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU4D-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU4D-E3/45 fall under?
The GBU4D-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBU4D-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU4D-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the GBU4D-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBU4D-E3/45 have stock available?
Authorised distributors including RS, element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for GBU4D-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU4D-E3/45 often in real-time on the comparison pages.
What if I can't find stock of GBU4D-E3/45?
You can fill out our help required form which you can use to request a quote for GBU4D-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.