Status: | Unknown |
---|---|
Series: | KBL005, KBL01, KBL02, KBL04, KBL06, KBL08, KBL10 |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
410
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.83
|
762
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
405
in stock
|
Buy Now | |
element14
from US$2.10
|
346
in stock
|
Buy Now | |
Farnell
from US$2.00
|
346
in stock
|
Buy Now | |
EBV Elektronik
-
|
600
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
-
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
TTI Europe
from US$1.63
|
-
|
Buy Now |
UL recognition, file number E54214 |
Ideal for printed circuit boards |
High surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for monitor, TV, printer, SMPS, adapter,? audio equipment, and home appliances applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifier 200V 4A 1-Phase KBL | RS |
Bridge Rectifier, Single Phase, 4A, 200V Though Hole | Newark Electronics |
BRIDGE RECT MODULE, 1-PH, 4A, 200V | element14 |
Diode Rectifier Bridge Single 200V 4A 4-Pin Case KBL Bulk | EBV Elektronik |
KBL02 Series 200 V 200 A Through Hole Single-Phase Bridge Rectifier - KBL-4 | Future Electronics |
4.0A 200V BR KBL | TTI Europe |
Where can I find additional details, specifications and documents for a KBL02-E4/51?
Additional datasheets, footprints and schematics for KBL02-E4/51 are listed on our Part Details page. You can also find images and similar parts to KBL02-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBL02-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBL02-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBL02-E4/51 fall under?
The KBL02-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBL02-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBL02-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the KBL02-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBL02-E4/51 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for KBL02-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBL02-E4/51 often in real-time on the comparison pages.
What if I can't find stock of KBL02-E4/51?
You can fill out our help required form which you can use to request a quote for KBL02-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.