Thyristors - SCRs
Parts from Thyristors - SCRs Category

Thyristor, 10 V, 1.3 A, 1 A, 457-04, 2 RoHS Compliant: Yes

SCR THYRISTOR, 800mA, 200V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:200V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes


THYRISTOR, TRIAC, 600V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:10mA; Current It av:-; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

THYRISTOR, 600V, 4A, TO-202; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:2.5A; On State RMS Current IT(rms):4A; Thyristor Case Style:TO-202; No. of Pins:3Pins RoHS Compliant: Yes


THYRISTOR, SCR, 19A, 400V, TO-218-3; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:50mA; Current It av:19A; On State RMS Current IT(rms):30A; Thyristor Case Style:TO-218; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

THYRISTOR, 32A, 600V, TO-218; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:80mA; Current It av:32A; On State RMS Current IT(rms):50A; Thyristor Case Style:TOP-3; No. of Pins:3Pins; Peak Non Rep Surge RoHS Compliant: Yes

Thyristor, 800 V, 80 mA, 32 A, 50 A, TOP-3 RoHS Compliant: Yes

SCR THYRISTOR, 0.8A, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:500mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 1.25A, 800V, DO-221AA; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:200µA; Current It av:800mA; On State RMS Current IT(rms):1.25A; Thyristor Case Style:DO-221AA; No. of Pins:3Pins; Peak RoHS Compliant: Yes

SCR THYRISTOR, 16A, 1KV, TO-263; Peak Repetitive Off-State Voltage, Vdrm:1kV; Gate Trigger Current Max, Igt:25mA; Current It av:10A; On State RMS Current IT(rms):16A; Thyristor Case Style:TO-263; No. of Pins:3Pins; Peak Non Rep SurgeRoHS Compliant: Yes

SCR THYRISTOR, 8A, 600V, TO-252; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:5mA; Current It av:5A; On State RMS Current IT(rms):8A; Thyristor Case Style:TO-252; No. of Pins:3Pins; Peak Non Rep Surge RoHS Compliant: Yes

SCR THYRISTOR, 800mA, 100V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:100V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

SCR THYRISTOR, 800mA, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes



SCR THYRISTOR, 1.5A, 400V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:500µA; Current It av:-; On State RMS Current IT(rms):1.5A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 1.5A, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):1.5A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes