Thyristors - SCR Modules
Parts from Thyristors - SCR Modules Category
Viewing page 1 of 31
1 to 20 of 611 parts currently displaying
Powerex
SCR THYRISTOR, 350A, 400V; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:150mA; Current It av:350A; On State RMS Current IT(rms):550A; Holding Current Max Ih:- RoHS Compliant: Yes
Powerex
THYRISTOR, 1.963 kA, 6.5kV, -000; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:6.5kV; Gate Trigger Current Max, Igt:300mA; Current It av:1.25kA; On State RMS Current IT(rms):1.963kA; Holding Current Max Ih:- RoHS Compliant: Yes
Semikron
SCR THYRISTOR, 250A, 1.2KV, A 73B; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:200mA; Current It av:250A; On State RMS Current IT(rms):420A; Product Range:- RoHS Compliant: Yes
See more parts featured in this category or return to Thyristors
Viewing page 1 of 31
1 to 20 of 611 parts currently displaying