Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
804
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
3,750
in stock
|
Buy Now | |
element14
from US$0.23
|
804
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
474
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .8mm, .031in |
---|---|
Interface Plating | Silver (Ag) |
Mating Tab Width | 2.8mm, .11in |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Typical Current Rating | 30A |
Contact Termination Area Plating Material | Silver (Ag) |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, .6mm², 1mm², .5mm², 19AWG, .75mm², .85mm² |
Wire Insulation Diameter | 1.4 – 2.7mm, .055 – .106in, 2 – 2.7mm, 3.4mm |
Agency/Standard | LV214, DIN ISO 6722 part 3 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3750 |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Connectors JUN-POW-TIM KONTAKT | Rapid Electronics |
CONTACT, CRIMP, RECEPTACLE, 20-17AWG | element14 |
Contact, Socket, Crimp, 19-17Awg | Newark Electronics |
JUNIOR POWER TIMER KONTAKT | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
JUN-POW-TIM KONTAKT | Boersig |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 929939-6?
Additional datasheets, footprints and schematics for 929939-6 are listed on our Part Details page. You can also find images and similar parts to 929939-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929939-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929939-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929939-6 fall under?
The 929939-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929939-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929939-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 929939-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929939-6 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 929939-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929939-6 often in real-time on the comparison pages.
What if I can't find stock of 929939-6?
You can fill out our help required form which you can use to request a quote for 929939-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.