Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Underplate Material Thickness | 50µin, 1.27µm |
---|---|
Contact Type | Pin |
Contact Classification | Power |
Contact Current Rating (Max) | 10.5A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Diameter | .039in, .99mm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .059 – .11in, 1.5 – 2.79mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Operating Voltage | 600VDC, 600VAC |
UL Rating | Recognized |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
For Use With | Plug or Cap Housing |
Circuit Application | Power |
Comment | These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Mini Umnl2 Pin 22-18 Awg Au Lp Rohs Compliant: No |Amp Te Connectivity 794228-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 794228-3?
Additional datasheets, footprints and schematics for 794228-3 are listed on our Part Details page. You can also find images and similar parts to 794228-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794228-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794228-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794228-3 fall under?
The 794228-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794228-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794228-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 794228-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794228-3 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 794228-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794228-3 often in real-time on the comparison pages.
What if I can't find stock of 794228-3?
You can fill out our help required form which you can use to request a quote for 794228-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.