Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
163,165
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
288,753
in stock
|
Buy Now | |
element14
from US$0.11
|
253,695
in stock
|
Buy Now | |
Farnell
from US$0.11
|
252,645
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
40,545
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
39,336
in stock
|
Buy Now | |
Boersig
from US$0.12
|
33,197
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
17,000
in stock
|
Buy Now | |
Conrad
from US$0.19
|
8,328
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
7,867
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,850
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
1,558
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,306
in stock
|
Buy Now | |
Sager
from US$0.07
|
871
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
RS
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Typical Current Rating | 17A |
---|---|
Mating Pin Diameter | .051in, 1.3mm |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Socket |
Crimp Type | F-Crimp |
Wire Insulation Diameter | 1.7 – 2.7mm, .067 – .106in |
Wire Size | 16 – 20AWG, .5 – 1.5mm² |
Wire Size Search | .5mm², 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm², 20AWG, 17AWG, 18AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 1000 |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
AMPSEAL Contact Pin Loose Piece 16-20 AWG, AMPSEAL 16 Series | TE Connectivity 770854-1 | RS Americas |
CRIMP SOCKET, AMPSEAL, 16-20AWG | element14 |
AMPSEAL 16-20 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Contact, Receptacle, 20-16Awg, Crimp | Newark Electronics |
CONTACT, AMPSEAL SN/LP | Heilind Electronics |
AMPSEAL CONT. SN/LP AWG16-20 | TTI Europe |
Content: 1 pc(s) | Conrad |
TE Connectivity - AMP Crimp Contact, Tin, 20 ... 16AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
Automotive Connectors RECEPT CONTACT LOOSE | Sager |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
AMPSEAL socket crimp contact, AWG 16-20 | RS |
Socket Contact, Crimp Contact, 20 AWG Min, 16 AWG Max, 2.50 mm, 250V AC/DC, 17A | Carlton-Bates |
CONTACT, AMPSEAL SN/LP Terminal Type: Socket Mating Pin Diameter: 1.3 mm Mating Pin Diameter: .051 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 16 – 20 AWG Socket 1.3 mm .051" 0 – 24 A (Low Power) | Ampseal Crimp Contacts: 1.3 Mm | Part Number: 770854-1 | Internal Number: 770854-1 | TE Connectivity | TE Store |
CONTACT, AMPSEAL SN-LP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Product Range | AMPSEAL Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
For Use With | AMPSEAL Series Connectors |
Wire Size (AWG) | 20AWG to 16AWG |
Where can I find additional details, specifications and documents for a 770854-1?
Additional datasheets, footprints and schematics for 770854-1 are listed on our Part Details page. You can also find images and similar parts to 770854-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770854-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770854-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770854-1 fall under?
The 770854-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 770854-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770854-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770854-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770854-1 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for 770854-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770854-1 often in real-time on the comparison pages.
What if I can't find stock of 770854-1?
You can fill out our help required form which you can use to request a quote for 770854-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.