Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.94
|
111
in stock
|
Buy Now | |
Conrad
from US$21.37
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$12.92
|
-
|
Buy Now | |
Future Electronics
from US$13.19
|
-
|
Buy Now | |
Avnet America
from US$11.21
|
-
|
Buy Now | |
RS Americas
from US$13.55
|
-
|
Buy Now | |
element14
from US$21.13
|
-
|
Buy Now | |
Boersig
from US$15.91
|
-
|
Buy Now | |
Distrelec
from US$28.11
|
-
|
Buy Now | |
TTI Europe
from US$13.88
|
-
|
Buy Now | |
TE Store
from US$7.23
|
-
|
Buy Now | |
Farnell
from US$16.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Orange |
Body Material | Other |
Number of Rows | 3 |
Number of Positions | 35 |
Mating Pin Diameter | .051in, 1.3mm |
Height | 1.362in, 34.6mm |
Width | 1.323in, 33.6mm |
Length | 2.496in, 63.4mm |
Operating Voltage | 250VAC |
Nominal Voltage Architecture | 250V |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 220 |
Connector System | Wire-to-Board |
Strain Relief | Add By Accessory |
Row-to-Row Spacing | 4mm, .157in |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AMPSEAL 35 way plug housing, orange | RS |
Content: 1 pc(s) | Conrad |
Plug Assy, Ampseal, 35 Posn, Orange |Amp Te Connectivity 776164-6 | Newark Electronics |
AMPSEAL 35 Position Triple Row 4 mm Pitch Free Hanging Plug | Future Electronics |
Conn Housing PL 35 POS Crimp ST Cable Mount | Avnet America |
35POS, AMPSEAL, SOC HSG ASSY, SLD, COD 6 | TE Connectivity 776164-6 | RS Americas |
PLUG HOUSING, 35POS, PBT, ORANGE | element14 |
PLUG ASSY, AMPSEAL, 35 POSN, ORANGE | Boersig |
TE Connectivity - AMP Housing, Orange, Plug, Poles - 35, Rows - 3 | Distrelec |
35POS AMPSEAL SOC HSG SLD C6 | TTI Europe |
35POS,AMPSEAL,SOC HSG ASSY,SLD,COD 6 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.3 mm Mating Pin Diameter: .051 in Connector System: Wire-to-Board Number of Positions: 35 Housing for Female Terminals 1.3 mm .051" Wire-to-Board | Ampseal Receptacle Housing | Part Number: 776164-6 | Internal Number: 776164-6 | TE Connectivity | TE Store |
PLUG ASSY, AMPSEAL, 35 POSN, O | Power and Signal Group |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Product Range | AMPSEAL Series |
---|---|
Gender | Plug |
No. of Positions | 35Ways |
Pitch Spacing | 4mm |
For Use With | AMP AMPSEAL Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 776164-6?
Additional datasheets, footprints and schematics for 776164-6 are listed on our Part Details page. You can also find images and similar parts to 776164-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776164-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776164-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776164-6 fall under?
The 776164-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776164-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776164-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 776164-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776164-6 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 776164-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776164-6 often in real-time on the comparison pages.
What if I can't find stock of 776164-6?
You can fill out our help required form which you can use to request a quote for 776164-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.