Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.79
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.93
|
612
in stock
|
Buy Now | |
element14
from US$8.14
|
242
in stock
|
Buy Now | |
Farnell
from US$4.56
|
242
in stock
|
Buy Now | |
Sager
from US$4.02
|
236
in stock
|
Buy Now | |
TE Store
from US$3.08
|
194
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.93
|
184
in stock
|
Buy Now | |
TTI Europe
from US$4.22
|
168
in stock
|
Buy Now | |
Boersig
from US$5.46
|
152
in stock
|
Buy Now | |
Newark Electronics
from US$7.48
|
33
in stock
|
Buy Now | |
Conrad
from US$10.72
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,464
in stock
|
Buy Now | |
Future Electronics
from US$4.05
|
-
|
Buy Now | |
Avnet America
from US$3.84
|
-
|
Buy Now | |
RS Americas
from US$4.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | Other |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 14 |
Mating Pin Diameter | 1.3mm, .051in |
Length | 35.4mm, 1.394in |
Width | 1.323in, 33.6mm |
Height | 1.362in, 34.6mm |
Nominal Voltage Architecture | 240V, 80V, 125V, 90V |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP6K9K |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 220 |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board |
Row-to-Row Spacing | .157in, 4mm |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | No |
Hybrid Connector | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
14 POS AMPSEAL PLUG ASSEMBLY | Heilind Electronics |
RECTANGULAR POWER HOUSING, PLUG, CABLE | element14 |
Automotive Connectors 14 POS AMPSEAL PLUG ASSY | Sager |
14POS,AMPSEAL,SOC HSG ASSY,SLD,COD 4 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.3 mm Mating Pin Diameter: .051 in Connector System: Wire-to-Board Number of Positions: 14 Housing for Female Terminals 1.3 mm .051" Wire-to-Board | Ampseal Receptacle Housing | Part Number: 776273-4 | Internal Number: 776273-4 | TE Connectivity | TE Store |
14 POS AMPSEAL PLUG ASSEMBLY | TTI Europe |
Rectangular Power Housing, Plug, Cable | Newark Electronics |
Content: 1 pc(s) | Conrad |
Conn Housing PL 14 POS Crimp ST | Avnet Abacus |
AMPSEAL 14 way plug housing, grey | RS |
14POSAMPSEALSOC HSG ASSYSLDCOD 4 | Future Electronics |
14POS, AMPSEAL, SOC HSG ASSY, SLD, COD 4 | TE Connectivity 776273-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Product Range | AMPSEAL Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMPSEAL 16 Series Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Locking Type | Latch |
SVHC | No SVHC (15-Jan-2018) |
Gender | Plug |
Where can I find additional details, specifications and documents for a 776273-4?
Additional datasheets, footprints and schematics for 776273-4 are listed on our Part Details page. You can also find images and similar parts to 776273-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776273-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776273-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776273-4 fall under?
The 776273-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776273-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776273-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 776273-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776273-4 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Sager and TE Store have stock available or on a lead time for 776273-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776273-4 often in real-time on the comparison pages.
What if I can't find stock of 776273-4?
You can fill out our help required form which you can use to request a quote for 776273-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.