Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.77
|
No stock
|
Buy Now | |
TTI Europe
from US$1.32
|
6,679
in stock
|
Buy Now | |
element14
from US$3.33
|
1,159
in stock
|
Buy Now | |
Farnell
from US$1.78
|
1,159
in stock
|
Buy Now | |
TE Store
from US$1.22
|
628
in stock
|
Buy Now | |
Heilind Electronics
from US$2.13
|
528
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
344
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.13
|
123
in stock
|
Buy Now | |
Future Electronics
from US$1.57
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now | |
Boersig
from US$1.96
|
-
|
Buy Now | |
Distrelec
from US$1.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Material | PBT |
Color | Black |
Number of Positions | 14 |
Degree of Protection | IP69 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 1 |
Sealable | No |
Connector System | Wire-to-Board |
Accessory Type | Backshell |
Strain Relief | With |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
STRAIN RELIEF,14 POS AMPSEAL | TTI Europe |
BACKSHELL, 14POS, 180DEG, PBT | element14 |
STRAIN RELIEF,14 POSITION AMPSEAL Connector Backshell Product Type: Backshell Primary Product Material: PBT Number of Positions: 14 Sealable: No Operating Temperature Range: -40 – 221 °F Backshell PBT 14 | Ampseal Backshell | Part Number: 2138530-1 | Internal Number: 2138530-1 | TE Connectivity | TE Store |
STRAIN RELIEF,14 POS AMPSEAL | Heilind Electronics |
Strain Relief,14 Position Ampseal Rohs Compliant: Yes |Te Connectivity 2138530-1 | Newark Electronics |
Connector Strain Relief For AMPSEAL Connectors | Future Electronics |
Wire Relief 14 Position for AMPSEAL Connectors Polybutylene Terephthalate Black | Avnet America |
Automotive Connector, Strain Relief, F 14 Position Ampseal | TE Connectivity 2138530-1 | RS Americas |
TE Connectivity Wire Relief 14 Position for AMPSEAL Connectors Polybutylene Terephthalate Black | Distrelec |
Where can I find additional details, specifications and documents for a 2138530-1?
Additional datasheets, footprints and schematics for 2138530-1 are listed on our Part Details page. You can also find images and similar parts to 2138530-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2138530-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2138530-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2138530-1 fall under?
The 2138530-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2138530-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2138530-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2138530-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2138530-1 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 2138530-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2138530-1 often in real-time on the comparison pages.
What if I can't find stock of 2138530-1?
You can fill out our help required form which you can use to request a quote for 2138530-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.