Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.97
|
536
in stock
|
Buy Now | |
TTI Europe
from US$3.10
|
14,952
in stock
|
Buy Now | |
Heilind Electronics
from US$4.05
|
7,372
in stock
|
Buy Now | |
Boersig
from US$3.58
|
6,352
in stock
|
Buy Now | |
Newark Electronics
from US$5.53
|
5,384
in stock
|
Buy Now | |
element14
from US$7.73
|
5,384
in stock
|
Buy Now | |
Farnell
from US$3.82
|
5,384
in stock
|
Buy Now | |
Avnet America
from US$3.18
|
3,785
in stock
|
Buy Now | |
Future Electronics
from US$2.71
|
3,148
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.05
|
1,229
in stock
|
Buy Now | |
RS Americas
from US$4.14
|
1,153
in stock
|
Buy Now | |
Distrelec
from US$4.96
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$3.16
|
264
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.56
|
56
in stock
|
Buy Now | |
Conrad
from US$6.39
|
36
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,456
in stock
|
Buy Now | |
Avnet Asia
from US$3.46
|
-
|
Buy Now | |
TE Store
from US$2.90
|
-
|
Buy Now | |
Sager
from US$2.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | Other |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 14 |
Number of Rows | 3 |
Mating Pin Diameter | .051in, 1.3mm |
Height | 34.6mm, 1.362in |
Width | 33.6mm, 1.323in |
Length | 35.4mm, 1.394in |
Nominal Voltage Architecture | 250V |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP6K9K |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Row-to-Row Spacing | 4mm, .157in |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
14P AMPSEAL PLUG ASSEMBLY | TTI Europe |
14P AMPSEAL PLUG ASSEMBLY | Heilind Electronics |
Plug, Ampseal, 14Way | Newark Electronics |
PLUG, AMPSEAL, 14WAY | element14 |
Conn Housing PL 14 POS ST | Avnet America |
AMPSEAL 14 Position Latch Lock Crimp Terminal Free Hanging Plug Housing | Future Electronics |
Plug Housing for Female Terminals, 14-Pos, 4mm, Sealable, Black, AMPSEAL Series | TE Connectivity 776273-1 | RS Americas |
TE Connectivity - AMP Housing 14PAMPSeal OC HSG ASSYSLDCOD 1 | Distrelec |
AMPSEAL 14 way plug housing, black | RS |
Content: 1 pc(s) | Conrad |
14POS,AMPSEAL,SOC HSG ASSY,SLD,COD 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.3 mm Mating Pin Diameter: .051 in Connector System: Wire-to-Board Number of Positions: 14 Housing for Female Terminals 1.3 mm .051" Wire-to-Board | Ampseal Receptacle Housing | Part Number: 776273-1 | Internal Number: 776273-1 | TE Connectivity | TE Store |
Automotive Connectors 14P AMPSEAL PLUG ASY | Sager |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Product Range | AMPSEAL Series |
---|---|
Gender | Plug |
No. of Positions | 14Ways |
Pitch Spacing | - |
For Use With | AMPSEAL Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 776273-1?
Additional datasheets, footprints and schematics for 776273-1 are listed on our Part Details page. You can also find images and similar parts to 776273-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776273-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776273-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776273-1 fall under?
The 776273-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776273-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776273-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776273-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776273-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Boersig, Newark Electronics and element14 have stock available or on a lead time for 776273-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776273-1 often in real-time on the comparison pages.
What if I can't find stock of 776273-1?
You can fill out our help required form which you can use to request a quote for 776273-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.