Prices starting from US$6.71
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$7.49 |
7,306
|
Buy Now | |
Heilind Electronics | US$9.60 |
4,059
|
Buy Now | |
element14 | US$16.31 |
4,018
|
Buy Now | |
Newark Electronics | US$13.94 |
3,868
|
Buy Now | |
Farnell | US$10.32 |
3,868
|
Buy Now | |
Boersig | US$8.60 |
3,052
|
Buy Now | |
RS Americas | US$10.27 |
1,738
|
Buy Now | |
RS | US$15.82 |
1,153
|
Buy Now | |
Distrelec | US$11.73 |
804
|
Buy Now | |
Avnet America | US$10.40 |
341
|
Buy Now | |
Heilind Electronics Asia | US$9.60 |
341
|
Buy Now | |
Sager | US$7.18 |
227
|
Buy Now | |
Transfer Multisort Elektronik | US$10.02 |
211
|
Buy Now | |
Conrad | US$17.17 |
114
|
Buy Now | |
Chip One Stop | US$10.90 |
33
|
Buy Now | |
TE Store | US$6.71 |
20
|
Buy Now | |
Avnet Asia | US$12.50 |
-
|
Buy Now | |
TTI Europe | US$6.91 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Connector Code | 1 |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Body Material | Other |
Number of Rows | 3 |
Number of Positions | 35 |
Mating Pin Diameter | .051in, 1.3mm |
Length | 2.496in, 63.4mm |
Height | 34.6mm, 1.362in |
Width | 33.6mm, 1.323in |
Nominal Voltage Architecture | 250V |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP6K9K |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 220 |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Device |
Row-to-Row Spacing | 4mm, .157in |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AMPSEAL 35 Position Latch Lock Crimp Terminal Free Hanging Plug Housing | Future Electronics |
35 POS AMP SEAL PLUG ASSY BLK | Heilind Electronics |
CONNECTOR, RECEPT | element14 |
Connector, Recept | Newark Electronics |
35 POS AMP SEAL PLUG ASSY BLK | Boersig |
AMPSEAL Series 35 Way Cable Mount Socket Housing with Crimp Termination | TE Connectivity 776164-1 | RS Americas |
AMPSEAL 35 way plug housing, black | RS |
TE Connectivity - AMP Connector Housing 35 Poles, Wire Mount | Distrelec |
Conn Housing PL 35 POS ST | Avnet America |
Automotive Connectors PLG 35 POS F/H BLK | Sager |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
35POS,AMPSEAL,SOC HSG ASSY,SLD,COD 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.3 mm Mating Pin Diameter: .051 in Connector System: Wire-to-Device Number of Positions: 35 Housing for Female Terminals 1.3 mm .051" Wire-to-Device | Ampseal Receptacle Housing | Part Number: 776164-1 | Internal Number: 776164-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Product Range | AMPSEAL Series |
---|---|
Gender | Plug |
No. of Positions | 35Ways |
Pitch Spacing | 4mm |
For Use With | AMPSEAL female crimp terminals |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
No. of Rows | 3Rows |
Where can I find additional details, specifications and documents for a 776164-1?
Additional datasheets, footprints and schematics for 776164-1 are listed on our Part Details page. You can also find images and similar parts to 776164-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776164-1 fall under?
The 776164-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776164-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776164-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776164-1 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for 776164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776164-1 often in real-time on the comparison pages.
What if I can't find stock of 776164-1?
You can fill out our help required form which you can use to request a quote for 776164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.