Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.74
|
626
in stock
|
Buy Now | |
TTI Europe
from US$4.33
|
5,768
in stock
|
Buy Now | |
RS Americas
from US$6.29
|
5,210
in stock
|
Buy Now | |
Future Electronics
from US$4.25
|
1,527
in stock
|
Buy Now | |
Heilind Electronics
from US$7.38
|
1,001
in stock
|
Buy Now | |
Newark Electronics
from US$10.21
|
780
in stock
|
Buy Now | |
Chip One Stop
from US$5.35
|
764
in stock
|
Buy Now | |
Distrelec
from US$6.90
|
764
in stock
|
Buy Now | |
Powell Electronics
from US$9.28
|
708
in stock
|
Buy Now | |
Boersig
from US$6.55
|
601
in stock
|
Buy Now | |
element14
from US$11.41
|
558
in stock
|
Buy Now | |
Farnell
from US$9.88
|
558
in stock
|
Buy Now | |
Avnet America
from US$7.20
|
280
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.38
|
200
in stock
|
Buy Now | |
Conrad
from US$10.70
|
19
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,520
in stock
|
Buy Now | |
Compona
-
|
224
in stock
|
Buy Now | |
TE Store
from US$4.23
|
-
|
Buy Now | |
Sager
from US$7.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Body Material | Other |
Number of Positions | 23 |
Number of Rows | 3 |
Mating Pin Diameter | 1.3mm, .051in |
Height | 1.362in, 34.6mm |
Length | 47.4mm, 1.866in |
Width | 1.323in, 33.6mm |
Nominal Voltage Architecture | 42V, 12V, 90V, 125V, 240V, 48V |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP6K9K |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 220 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | .157in, 4mm |
Connector System | Wire-to-Board |
Strain Relief | Add By Accessory |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
23P AMPSEAL PLUG ASSY GREY | TTI Europe |
AMPSEAL Series 23 Way 3 Row Male Straight PCB Housing | TE Connectivity 770680-4 | RS Americas |
AMPSEAL 23 Position 3 Row 2 mm Spacing Free Hanging Plug Housing Connector | Future Electronics |
23P AMPSEAL PLUG ASSY GREY | Heilind Electronics |
Plug, Ampseal, 23Way | Newark Electronics |
TE Connectivity - AMP Housing 23PAMPSeal OC HSG ASSYSLDCOD 4 | Distrelec |
AMPSEAL 23 way plug housing, grey | RS |
PLUG, AMPSEAL, 23WAY | element14 |
Conn Housing PL 23 POS ST | Avnet America |
Content: 1 pc(s) | Conrad |
23POS,AMPSEAL,SOC HSG ASSY,SLD,COD 4 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.3 mm Mating Pin Diameter: .051 in Connector System: Wire-to-Board Number of Positions: 23 Housing for Female Terminals 1.3 mm .051" Wire-to-Board | Ampseal Receptacle Housing | Part Number: 770680-4 | Internal Number: 770680-4 | TE Connectivity | TE Store |
Automotive Connectors PLG 23POS F/H GRY | Sager |
AMPSEAL Housing for Female Terminals, 1.3 mm diameter, 23 positions, 4 mm pitch | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Product Range | AMPSEAL Series |
---|---|
Gender | Plug |
No. of Positions | 23Ways |
Pitch Spacing | - |
For Use With | AMPSEAL Series Socket Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 770680-4?
Additional datasheets, footprints and schematics for 770680-4 are listed on our Part Details page. You can also find images and similar parts to 770680-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770680-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770680-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770680-4 fall under?
The 770680-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 770680-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770680-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 770680-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770680-4 have stock available?
Authorised distributors including TTI Europe, RS Americas, Future Electronics, Heilind Electronics and Newark Electronics have stock available or on a lead time for 770680-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770680-4 often in real-time on the comparison pages.
What if I can't find stock of 770680-4?
You can fill out our help required form which you can use to request a quote for 770680-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.