Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.13
|
55
in stock
|
Buy Now | |
Heilind Electronics
from US$17.51
|
1,781
in stock
|
Buy Now | |
Newark Electronics
from US$12.88
|
952
in stock
|
Buy Now | |
element14
from US$14.58
|
952
in stock
|
Buy Now | |
Farnell
from US$14.53
|
952
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.51
|
356
in stock
|
Buy Now | |
Boersig
from US$15.54
|
355
in stock
|
Buy Now | |
Distrelec
from US$18.19
|
144
in stock
|
Buy Now | |
TTI Europe
from US$7.83
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.49
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
280
in stock
|
Buy Now | |
Future Electronics
from US$11.57
|
-
|
Buy Now | |
Avnet America
from US$10.95
|
-
|
Buy Now | |
RS Americas
from US$13.23
|
-
|
Buy Now | |
TE Store
from US$7.07
|
-
|
Buy Now | |
Sager
from US$11.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Cable Exit Angle | 180° |
Body Material | Other |
Number of Rows | 3 |
Number of Positions | 35 |
Mating Pin Diameter | 1.3mm, .051in |
Width | 33.6mm, 1.323in |
Height | 34.6mm, 1.362in |
Length | 63.4mm, 2.496in |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Row-to-Row Spacing | .157in, 4mm |
Connector System | Wire-to-Device |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
PLUG ASSY 35 POS | Heilind Electronics |
Rectangular Power Housing, Plug, Cable | Newark Electronics |
RECTANGULAR POWER HOUSING, PLUG, CABLE | element14 |
PLUG ASSY 35 POS | Boersig |
TE Connectivity - AMP Housing, Blue, Plug, Poles - 35, Rows - 3 | Distrelec |
AMPSEAL 35 way plug housing, blue | RS |
Conn Housing F 35 POS 4mm Crimp ST | Avnet Abacus |
AMPSEAL 35 Position Triple Row Free Hanging In-Line Plug Housing | Future Electronics |
35POS, AMPSEAL, SOC HSG ASSY, SLD, COD 5 | TE Connectivity 776164-5 | RS Americas |
35POS,AMPSEAL,SOC HSG ASSY,SLD,COD 5 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.3 mm Mating Pin Diameter: .051 in Connector System: Wire-to-Board Number of Positions: 35 Housing for Female Terminals 1.3 mm .051" Wire-to-Board | Ampseal Receptacle Housing | Part Number: 776164-5 | Internal Number: 776164-5 | TE Connectivity | TE Store |
Automotive Connectors PLUG ASSY 35 POS | Sager |
AMPSeal Plug Sealed Housing for Female Terminals, 1.3 mm diameter, 35 positions, 4 mm pitch | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Product Range | AMPSEAL Series |
---|---|
Gender | Plug |
No. of Positions | 35Ways |
Pitch Spacing | 4mm |
For Use With | AMPSEAL Auto Header Assembly System & Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Connector Mounting | Cable Mount |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 776164-5?
Additional datasheets, footprints and schematics for 776164-5 are listed on our Part Details page. You can also find images and similar parts to 776164-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776164-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776164-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776164-5 fall under?
The 776164-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776164-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776164-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 776164-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776164-5 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 776164-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776164-5 often in real-time on the comparison pages.
What if I can't find stock of 776164-5?
You can fill out our help required form which you can use to request a quote for 776164-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.