Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.70
|
18
in stock
|
Buy Now | |
TTI Europe
from US$5.11
|
2,464
in stock
|
Buy Now | |
element14
from US$11.77
|
1,901
in stock
|
Buy Now | |
Farnell
from US$7.04
|
1,458
in stock
|
Buy Now | |
Future Electronics
from US$4.51
|
1,294
in stock
|
Buy Now | |
Boersig
from US$6.09
|
1,166
in stock
|
Buy Now | |
Newark Electronics
from US$7.84
|
529
in stock
|
Buy Now | |
Heilind Electronics
from US$11.89
|
342
in stock
|
Buy Now | |
RS Americas
from US$6.75
|
107
in stock
|
Buy Now | |
Chip One Stop
from US$6.62
|
86
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.89
|
80
in stock
|
Buy Now | |
Conrad
from US$13.13
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,492
in stock
|
Buy Now | |
Avnet America
from US$7.44
|
-
|
Buy Now | |
Distrelec
from US$12.13
|
-
|
Buy Now | |
TE Store
from US$4.36
|
-
|
Buy Now | |
Sager
from US$7.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | Other |
Color | Blue |
Number of Rows | 3 |
Number of Positions | 23 |
Mating Pin Diameter | 1.3mm, .051in |
Width | 1.323in, 33.6mm |
Length | 47.4mm, 1.866in |
Height | 34.6mm, 1.362in |
Nominal Voltage Architecture | 42V, 48V, 90V, 125V, 240V |
Operating Voltage | 250VAC |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 220 |
Sealable | Yes |
Row-to-Row Spacing | 4mm, .157in |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
23P AMPSEAL PLUG ASSY BLUE | TTI Europe |
PLUG, AMPSEAL, 23WAY | element14 |
23 Position 4.00mm Free Hanging Socket Housing | Future Electronics |
Connector, Housing, 23 Position, 4Mm | Newark Electronics |
23P AMPSEAL PLUG ASSY BLUE | Heilind Electronics |
AMPSEAL Series 23 Way 3 Row Male Straight PCB Housing | TE Connectivity 770680-5 | RS Americas |
AMPSEAL 23 way plug housing, blue | RS |
Content: 1 pc(s) | Conrad |
Conn Housing PL 23 POS Crimp ST | Avnet Abacus |
TE Connectivity - AMP Housing, Blue, Plug, Poles - 23, Rows - 3 | Distrelec |
23POS,AMPSEAL,SOC HSG ASSY,SLD,COD 5 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.3 mm Mating Pin Diameter: .051 in Connector System: Wire-to-Board Number of Positions: 23 Housing for Female Terminals 1.3 mm .051" Wire-to-Board | Ampseal Receptacle Housing | Part Number: 770680-5 | Internal Number: 770680-5 | TE Connectivity | TE Store |
Automotive Connectors 23P AMPSEAL PLUG ASSY BLUE | Sager |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Product Range | AMPSEAL Series |
---|---|
Gender | Plug |
No. of Positions | 23Ways |
Pitch Spacing | 4mm |
For Use With | AMPSEAL Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 770680-5?
Additional datasheets, footprints and schematics for 770680-5 are listed on our Part Details page. You can also find images and similar parts to 770680-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770680-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770680-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770680-5 fall under?
The 770680-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 770680-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770680-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 770680-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770680-5 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Future Electronics and Boersig have stock available or on a lead time for 770680-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770680-5 often in real-time on the comparison pages.
What if I can't find stock of 770680-5?
You can fill out our help required form which you can use to request a quote for 770680-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.