Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$188.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$206.30
|
27
in stock
|
Buy Now | |
TE Store
from US$240.20
|
13
in stock
|
Buy Now | |
TTI Europe
from US$202.92
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$240.00
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$325.54
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$240.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$282.35
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$215.65
|
-
|
Buy Now | |
Avnet America
from US$188.80
|
-
|
Buy Now | |
RS Americas
from US$280.94
|
-
|
Buy Now | |
element14
from US$246.01
|
-
|
Buy Now | |
Boersig
from US$243.51
|
-
|
Buy Now | |
Farnell
from US$385.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
Die PROCRIMP AMPSEAL | RS |
PROCRIMP DIE AMPSEAL Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 58529-2 | Internal Number: 58529-2 | TE Connectivity | TE Store |
PROCRIMP DIE AMPSEAL | Heilind Electronics |
Crimpers/Crimping Tools PROCRIMP DIE AMPSEAL | Rapid Electronics |
TE Connectivity - AMP Crimp Die Pro-Crimper III | Distrelec |
Crimp Die Tool, 20 To 16 Awg | Newark Electronics |
Connector Accessories Crimp Die Set | Avnet America |
SDE Commercial Tools | RS Americas |
CRIMP DIE TOOL, 20 TO 16 AWG | element14 |
Where can I find additional details, specifications and documents for a 58529-2?
Additional datasheets, footprints and schematics for 58529-2 are listed on our Part Details page. You can also find images and similar parts to 58529-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58529-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58529-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58529-2 fall under?
The 58529-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58529-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58529-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 58529-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58529-2 have stock available?
Authorised distributors including RS, TE Store, TTI Europe, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 58529-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58529-2 often in real-time on the comparison pages.
What if I can't find stock of 58529-2?
You can fill out our help required form which you can use to request a quote for 58529-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.