Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.35
|
1,792
in stock
|
Buy Now | |
TTI Europe
from US$3.74
|
5,264
in stock
|
Buy Now | |
Newark Electronics
from US$6.12
|
3,497
in stock
|
Buy Now | |
element14
from US$7.04
|
3,497
in stock
|
Buy Now | |
Farnell
from US$3.63
|
3,497
in stock
|
Buy Now | |
Boersig
from US$3.72
|
3,206
in stock
|
Buy Now | |
Sager
from US$3.34
|
585
in stock
|
Buy Now | |
Heilind Electronics
from US$3.73
|
270
in stock
|
Buy Now | |
Rapid Electronics
from US$4.91
|
174
in stock
|
Buy Now | |
RS
from US$5.01
|
127
in stock
|
Buy Now | |
Distrelec
from US$5.08
|
102
in stock
|
Buy Now | |
RS Americas
from US$4.03
|
91
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.42
|
48
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.73
|
45
in stock
|
Buy Now | |
Conrad
from US$6.41
|
27
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,296
in stock
|
Buy Now | |
Avnet America
from US$3.33
|
-
|
Buy Now | |
Avnet Asia
from US$4.38
|
-
|
Buy Now | |
TE Store
from US$2.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | Other |
Number of Positions | 8 |
Number of Rows | 3 |
Mating Pin Diameter | .051in, 1.3mm |
Length | 1.079in, 27.4mm |
Width | 1.323in, 33.6mm |
Height | 1.362in, 34.6mm |
Nominal Voltage Architecture | 48V, 24V, 80V, 125V, 90V, 12V, 42V, 240V |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 220 |
Strain Relief | No |
Connector System | Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | 4mm, .157in |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
8 POS AMPSEAL PLUG ASSEMBLY | TTI Europe |
Plug, Ampseal, 8Way | Newark Electronics |
PLUG, AMPSEAL, 8WAY | element14 |
AMPSEAL 8 Position Latch Lock Crimp Terminal Free Hanging Plug Housing | Future Electronics |
Automotive Connectors PLG 08POS F/H BLK | Sager |
8 POS AMPSEAL PLUG ASSEMBLY | Heilind Electronics |
AMPSEAL 8 way plug housing, black | RS |
TE Connectivity - AMP Housing, Black, Plug, Poles - 8, Rows - 3 | Distrelec |
Female Terminal Housing, 8 Pos, 3 Rows, 4mm Centerline, Sealable, AMPSEAL Series | TE Connectivity 776286-1 | RS Americas |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Conn Housing PL 8 POS ST | Avnet Abacus |
8POS,AMPSEAL,SOC HSG ASSY,SLD,COD 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.3 mm Mating Pin Diameter: .051 in Connector System: Wire-to-Board Number of Positions: 8 Housing for Female Terminals 1.3 mm .051" Wire-to-Board | Ampseal Receptacle Housing | Part Number: 776286-1 | Internal Number: 776286-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 776286-1?
Additional datasheets, footprints and schematics for 776286-1 are listed on our Part Details page. You can also find images and similar parts to 776286-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776286-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776286-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776286-1 fall under?
The 776286-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776286-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776286-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776286-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776286-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 776286-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776286-1 often in real-time on the comparison pages.
What if I can't find stock of 776286-1?
You can fill out our help required form which you can use to request a quote for 776286-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.