Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.46
|
38
in stock
|
Buy Now | |
RS Americas
from US$6.05
|
9,036
in stock
|
Buy Now | |
element14
from US$10.70
|
8,499
in stock
|
Buy Now | |
Farnell
from US$7.24
|
8,499
in stock
|
Buy Now | |
Boersig
from US$5.01
|
7,949
in stock
|
Buy Now | |
TTI Europe
from US$3.95
|
6,664
in stock
|
Buy Now | |
Future Electronics
from US$3.43
|
3,583
in stock
|
Buy Now | |
Newark Electronics
from US$8.18
|
1,443
in stock
|
Buy Now | |
Conrad
from US$11.09
|
289
in stock
|
Buy Now | |
Sager
from US$3.94
|
269
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.59
|
158
in stock
|
Buy Now | |
Distrelec
from US$6.55
|
93
in stock
|
Buy Now | |
Chip One Stop
from US$5.59
|
76
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,168
in stock
|
Buy Now | |
Compona
-
|
31
in stock
|
Buy Now | |
Avnet America
from US$5.19
|
-
|
Buy Now | |
Richardson RFPD
from US$3.74
|
-
|
Buy Now | |
TE Store
from US$4.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | Other |
Color | Black |
Number of Rows | 3 |
Number of Positions | 23 |
Mating Pin Diameter | .051in, 1.3mm |
Length | 47.4mm, 1.866in |
Height | 1.362in, 34.6mm |
Width | 33.6mm, 1.323in |
Nominal Voltage Architecture | 240V, 48V, 12V, 42V |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP6K9K |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 220 |
Connector System | Wire-to-Board |
Strain Relief | Add By Accessory |
Row-to-Row Spacing | 4mm, .157in |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
AMPSEAL Series 23 Way 3 Row Male Straight PCB Housing | TE Connectivity 770680-1 | RS Americas |
HOUSING, PLUG/SOCKET, 23POS | element14 |
23 POS AMP SEAL PLUG ASSY | Boersig |
23P AMPSEAL PLUG ASSY | TTI Europe |
AMPSEAL 23 Position Latch Lock Free Hanging Plug Housing | Future Electronics |
Plug & Socket Housing, Plug, 23 Position, Pbt, Black | Newark Electronics |
Content: 1 pc(s) | Conrad |
Automotive Connectors AMPSEAL 23P PLUG BLACK | Sager |
TE Connectivity - AMP Housing 23PAMPSeal OC HSG ASSYSLDCOD 1 | Distrelec |
AMPSEAL 23 way plug housing, black | RS |
Conn Housing PL 23 POS ST | Avnet Abacus |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
23POS,AMPSEAL,SOC HSG ASSY,SLD,COD 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.3 mm Mating Pin Diameter: .051 in Connector System: Wire-to-Board Number of Positions: 23 Housing for Female Terminals 1.3 mm .051" Wire-to-Board | Ampseal Receptacle Housing | Part Number: 770680-1 | Internal Number: 770680-1 | TE Connectivity | TE Store |
Plug and Socket Connector, 250V AC, 23P, 3 Row, Free-Hanging Mount, Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Product Range | AMPSEAL Series |
---|---|
Gender | Plug |
No. of Positions | 23Ways |
Pitch Spacing | 4mm |
For Use With | AMPSEAL 770520 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770680-1?
Additional datasheets, footprints and schematics for 770680-1 are listed on our Part Details page. You can also find images and similar parts to 770680-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770680-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770680-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770680-1 fall under?
The 770680-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 770680-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770680-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770680-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770680-1 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Boersig and TTI Europe have stock available or on a lead time for 770680-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770680-1 often in real-time on the comparison pages.
What if I can't find stock of 770680-1?
You can fill out our help required form which you can use to request a quote for 770680-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.