Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0461
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
765,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
765,000
in stock
|
Buy Now | |
Boersig
from US$0.07
|
240,010
in stock
|
Buy Now | |
element14
from US$0.11
|
105,728
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
103,246
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
95,000
in stock
|
Buy Now | |
Sager
from US$0.05
|
85,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
63,750
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
29,575
in stock
|
Buy Now | |
Avnet America
from US$0.0461
|
25,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
12,956
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
11,062
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
10,625
in stock
|
Buy Now | |
Farnell
from US$0.07
|
2,482
in stock
|
Buy Now | |
Avnet Abacus
-
|
180,000
in stock
|
Buy Now | |
Compona
-
|
20,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Typical Current Rating | 17A |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Socket |
Mating Pin Diameter | 1.3mm, .051in |
Wire Size | 16 – 20AWG, .5 – 1.5mm² |
Wire Insulation Diameter | 1.7 – 2.7mm, .067 – .106in |
Wire Size Search | 19AWG, 1.5mm², 18AWG, 17AWG, 20AWG, .5mm², 15AWG, 1mm², 16AWG, 1.25mm², .6mm², 1.3mm², .85mm², .75mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Automotive Connectors CONTACT AMPSEAL Reel of | Rapid Electronics |
CONTACT, AMPSEAL | Boersig |
Product Range:AMPSEAL Series | element14 |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
AMPSEAL 16-20 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Automotive Connectors CONTACT AMPSEAL Reel of 5000 | Sager |
CONTACT, AMPSEAL | Heilind Electronics |
PCB Connector Contacts Female Crimp 16-20 AWG | TE Connectivity 770520-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
AMPSEAL CONT. FMALE AWG16-20 | TTI Europe |
Contact | Transfer Multisort Elektronik |
TE Connectivity - AMP Crimp Contact, Tin, 20 ... 16AWG | Distrelec |
CONTACT, SOCKET, 20-16 AWG, CRIMP | Farnell |
AMPSEAL socket crimp contact, AWG 16-20 | RS |
AMPSEAL Terminal Socket, 0-24 A (low power), not sealed, wire size (AWG): 15,16,17,18,19,20, interface plating: tin | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Product Range | AMPSEAL Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
For Use With | AMP Sealed Connectors |
Where can I find additional details, specifications and documents for a 770520-1?
Additional datasheets, footprints and schematics for 770520-1 are listed on our Part Details page. You can also find images and similar parts to 770520-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770520-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770520-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770520-1 fall under?
The 770520-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 770520-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770520-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770520-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770520-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Boersig, element14 and Newark Electronics have stock available or on a lead time for 770520-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770520-1 often in real-time on the comparison pages.
What if I can't find stock of 770520-1?
You can fill out our help required form which you can use to request a quote for 770520-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.