Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.12
|
No stock
|
Buy Now | |
TE Store
from US$0.10
|
46,924
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
26,250
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
20,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
6,125
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 7A |
Contact Retention Within Housing | Without |
Contact Type | Socket |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | .086in, 2.18mm |
Accepts Wire Insulation Diameter Range | 1.02 – 2.54mm, .04 – .1in |
Wire Size | .2 – 1mm², 24 – 18AWG |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
VDE Tested | Yes |
UL File Number | E28476 |
CSA Rating | Certified |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Standard Universal MATE-N-LOK(Pin) |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
UMNL II SOK PTPPHBZ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: Without Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770010-3 | Internal Number: 770010-3 | TE Connectivity | TE Store |
UMNL II SOK PTPPHBZ | Heilind Electronics |
Universal MATE-N-LOK II PCB Connector Contact Female Crimp Pre-Tin Plating | TE Connectivity 770010-3 | RS Americas |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
Universal MATE-N-LOK II 24-18 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Socket Contact, Crimp Contact, 24 AWG Min, 18 AWG Max, 2.18 mm, 19A | Carlton-Bates |
Where can I find additional details, specifications and documents for a 770010-3?
Additional datasheets, footprints and schematics for 770010-3 are listed on our Part Details page. You can also find images and similar parts to 770010-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770010-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770010-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770010-3 fall under?
The 770010-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770010-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770010-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770010-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770010-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS Americas, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 770010-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770010-3 often in real-time on the comparison pages.
What if I can't find stock of 770010-3?
You can fill out our help required form which you can use to request a quote for 770010-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.