Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Contact Size | 20 |
Wire Size | .05 – .15mm², 30 – 26AWG |
Connector Style | Plug |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Shielded | No |
Shell Size | 3 |
D Sub Connector, 30-26Awg, 25 Contacts, Plug, Db, Amplimite Hde-20 Series, Plastic Body, Idc/Idt |Amp Te Connectivity 745211-9 | Newark Electronics |
Conn D-Subminiature PIN 25 POS 2.76mm Crimp ST Cable Mount 25 Terminal 1 Port | Avnet America |
Special Order: PLUG ASSY,25P,HDE,AP Connector & Housing Type: Plug Solid Wire Size: 30 – 26 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 25 Plug 30 – 26 AWG Wire-to-Wire | Idc D-Sub: Plug Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 745211-9 | Internal Number: 745211-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 745211-9?
Additional datasheets, footprints and schematics for 745211-9 are listed on our Part Details page. You can also find images and similar parts to 745211-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745211-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745211-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745211-9 fall under?
The 745211-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745211-9 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745211-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 745211-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745211-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 745211-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745211-9 often in real-time on the comparison pages.
What if I can't find stock of 745211-9?
You can fill out our help required form which you can use to request a quote for 745211-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.