Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-7283 |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.11
|
40
in stock
|
Buy Now | |
TE Store
from US$7.70
|
325
in stock
|
Buy Now | |
Chip One Stop
from US$3.43
|
8
in stock
|
Buy Now | |
Future Electronics
from US$6.40
|
-
|
Buy Now | |
Avnet America
from US$5.45
|
-
|
Buy Now | |
RS Americas
from US$7.35
|
-
|
Buy Now | |
Boersig
from US$6.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Comment | HDE connectors are designed for terminating solid or stranded (7-strand max.) wire., Individual conductor strands should be larger than 0.127 in. [.005] diameter. |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Style | Receptacle |
Shielded | No |
Shell Size | 3 |
25 HDE AP RECEPT, LEAD FREE Connector & Housing Type: Receptacle Solid Wire Size: 26 – 22 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 25 Receptacle 26 – 22 AWG Wire-to-Wire | Idc D-Sub: Receptacle Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 745209-7 | Internal Number: 745209-7 | Alias Number: 4-16211-7283 | TE Connectivity | TE Store |
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics |
HDE20 Series 25 Position Socket Plastic Shell Discrete Wire IDC D-Sub | Future Electronics |
Conn D-Subminiature SKT 25 POS 2.76mm IDT ST Cable Mount 25 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Socket,25Pos, STR, HDE-20Series, IDC,26-22AWG, AllPlasticShell | TE Connectivity 745209-7 | RS Americas |
Where can I find additional details, specifications and documents for a 745209-7?
Additional datasheets, footprints and schematics for 745209-7 are listed on our Part Details page. You can also find images and similar parts to 745209-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745209-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745209-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745209-7 fall under?
The 745209-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745209-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745209-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 745209-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745209-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 745209-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745209-7 often in real-time on the comparison pages.
What if I can't find stock of 745209-7?
You can fill out our help required form which you can use to request a quote for 745209-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.