Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.72
|
No stock
|
Buy Now | |
TE Store
from US$10.34
|
313
in stock
|
Buy Now | |
Chip One Stop
from US$8.98
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$11.08
|
-
|
Buy Now | |
Future Electronics
from US$7.47
|
-
|
Buy Now | |
RS Americas
from US$8.90
|
-
|
Buy Now | |
element14
from US$8.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | Yes |
---|---|
Post Size | .026in, .66mm |
Number of Positions | 25 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | .093in, 2.36mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Polyester GF, Nylon GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .12in |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Threaded Insert Material | Brass |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Mating Connector Lock Type | Threaded Inserts |
Threaded Insert Plating Material | Clear Chromate |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Package |
Packaging Quantity | 65 |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Grounding Indents | Without |
Shielded | No |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Footprint | 8.08mm, .318in |
Shell Size | 3 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Type | All Plastic |
Product Type | Connector |
Profile | Standard |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HD-20 RCPT 25P RA 318 THD INS Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 25 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 3 & 2.77Mm | Part Number: 5745392-2 | Internal Number: 5745392-2 | TE Connectivity | TE Store |
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics |
25 Position D-Sub Receptacle, Female Sockets Connector | Future Electronics |
HD-20 RCPT 25P RA 318 THD INS, PCB D-Sub Connectors | TE Connectivity 5745392-2 | RS Americas |
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE | element14 |
Conn D-Subminiature SKT 25 POS 2.75mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Plastic Body |
Where can I find additional details, specifications and documents for a 5745392-2?
Additional datasheets, footprints and schematics for 5745392-2 are listed on our Part Details page. You can also find images and similar parts to 5745392-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745392-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745392-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745392-2 fall under?
The 5745392-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745392-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745392-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745392-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745392-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 5745392-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745392-2 often in real-time on the comparison pages.
What if I can't find stock of 5745392-2?
You can fill out our help required form which you can use to request a quote for 5745392-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.