Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Female Screwlock Material | Zinc |
---|---|
Eyelet Plating Material | Tin |
Eyelet Material | Brass |
Female Screwlock Plating Material | Clear Chromate |
Plastic | Yes |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Positions | 25 |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 6.4A, 2.7A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Nylon GF, Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Boardlock Material | Copper Alloy |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 70 |
Packaging Method | Package |
Grounding Straps | Without |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector Style | Receptacle |
Footprint | .59in, 14.99mm |
Profile | Standard |
Shell Type | All Plastic |
Shell Size | 3 |
Product Type | Connector |
Grounding Indents | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Amp Iii Rcpt 25P Ra 590 Ffscrlk/Bdlk |Amp Te Connectivity 5748989-1 | Newark Electronics |
Conn D-Subminiature RCP 25 POS Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1282 | TE Connectivity 5748989-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5748989-1?
Additional datasheets, footprints and schematics for 5748989-1 are listed on our Part Details page. You can also find images and similar parts to 5748989-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748989-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748989-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748989-1 fall under?
The 5748989-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748989-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748989-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748989-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748989-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5748989-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748989-1 often in real-time on the comparison pages.
What if I can't find stock of 5748989-1?
You can fill out our help required form which you can use to request a quote for 5748989-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.