Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1098741 |
Plastic | Yes |
---|---|
Post Size | .66mm, .026in |
Insert Material | Brass |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 25 |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Housing Material | Polyester |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
Mating Connector Lock | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Threaded Insert Material | Brass |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 10 |
Packaging Method | Tube |
Profile | Standard |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Size | 3 |
Shell Type | All Plastic |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
25 Rcpt Sp/Ap Insrt Rohs Compliant: No |Amp Te Connectivity 745058-4 | Newark Electronics |
Conn D-Subminiature SKT 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 745058-4?
Additional datasheets, footprints and schematics for 745058-4 are listed on our Part Details page. You can also find images and similar parts to 745058-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745058-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745058-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745058-4 fall under?
The 745058-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745058-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745058-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 745058-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745058-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 745058-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745058-4 often in real-time on the comparison pages.
What if I can't find stock of 745058-4?
You can fill out our help required form which you can use to request a quote for 745058-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.