Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.36
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.33
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.33
|
15
in stock
|
Buy Now | |
Avnet America
from US$5.00
|
-
|
Buy Now | |
RS Americas
from US$5.86
|
-
|
Buy Now | |
element14
from US$5.61
|
-
|
Buy Now | |
TE Store
from US$7.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | Yes |
---|---|
Post Size | .026in, .66mm |
Number of Positions | 25 |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | Without |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 10 |
Packaging Method | Tube |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Grounding Straps | Without |
Connector Style | Receptacle |
Grounding Indents | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 3 |
Product Type | Connector |
Profile | Standard |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
No. Of Contacts:25Contacts | Newark Electronics |
Conn D-Subminiature SKT 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Socket, 25Pos, STR, HD-20Series, 28-24AWG, All PlasticShell | TE Connectivity 5207828-4 | RS Americas |
D SUB CONNECTOR, STANDARD, 25POS, RCPT | element14 |
HD-20 RCPT 25P VERT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 25 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 5207828-4 | Internal Number: 5207828-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5207828-4?
Additional datasheets, footprints and schematics for 5207828-4 are listed on our Part Details page. You can also find images and similar parts to 5207828-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5207828-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5207828-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5207828-4 fall under?
The 5207828-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5207828-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5207828-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5207828-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5207828-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5207828-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5207828-4 often in real-time on the comparison pages.
What if I can't find stock of 5207828-4?
You can fill out our help required form which you can use to request a quote for 5207828-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.