Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.96
|
No stock
|
Buy Now | |
TE Store
from US$13.45
|
1,022
in stock
|
Buy Now | |
Rapid Electronics
from US$11.65
|
953
in stock
|
Buy Now | |
Chip One Stop
from US$9.80
|
953
in stock
|
Buy Now | |
Distrelec
from US$16.48
|
953
in stock
|
Buy Now | |
Newark Electronics
from US$2.94
|
477
in stock
|
Buy Now | |
Future Electronics
from US$10.33
|
-
|
Buy Now | |
Avnet America
from US$10.15
|
-
|
Buy Now | |
RS Americas
from US$14.24
|
-
|
Buy Now | |
element14
from US$11.37
|
-
|
Buy Now | |
Boersig
from US$12.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Comment | HDE connectors are designed for terminating solid or stranded (7-strand max.) wire., Individual conductor strands should be larger than 0.127 in. [.005] diameter. |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shell Size | 3 |
Connector Style | Plug |
Shielded | No |
25 HDE AP PLUG, LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 26 – 22 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 25 Plug 26 – 22 AWG Wire-to-Wire | Idc D-Sub: Plug Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 745211-7 | Internal Number: 745211-7 | TE Connectivity | TE Store |
D-Sub Standard Connectors DSUB B25P IDC 26-22 AWG | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Plug Through Hole | Distrelec |
D SUB CONN, PLUG, 25POS, DB, IDC/IDT | Farnell |
|Amp Te Connectivity 745211-7 | Newark Electronics |
HDE20 Series 25 Position Plug Plastic Shell Discrete Wire IDC D-Sub | Future Electronics |
Conn D-Subminiature PL 25 POS 2.76mm IDT ST Cable Mount 25 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Plug, 25Pos, STR, HDE-20Series, IDC, 26-22AWG, AllPlasticShell | TE Connectivity 745211-7 | RS Americas |
D SUB CONNECTOR, STANDARD, 25 POSITION, | element14 |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DB |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Plastic Body |
Where can I find additional details, specifications and documents for a 745211-7?
Additional datasheets, footprints and schematics for 745211-7 are listed on our Part Details page. You can also find images and similar parts to 745211-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745211-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745211-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745211-7 fall under?
The 745211-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745211-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745211-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 745211-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745211-7 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 745211-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745211-7 often in real-time on the comparison pages.
What if I can't find stock of 745211-7?
You can fill out our help required form which you can use to request a quote for 745211-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.