1658615-2

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1658615-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1658615-2
Details for TE Store
1658615-2
25 POS HDF PLUG, AP, LEAD FREE Connector Style:Plug
Buy Directly from TE Store (464 in Stock)
$9.9800 per unit
Series Information for 1658615-2 - TE Connectivity
  • Status: Active
  • Product Code: 4910
  • Global Product Line: 253
  • GPL Description: Data and Devices

Description

25 POS HDF PLUG, AP, LEAD FREE

Specifications

Cover Material:
Thermoplastic
Strain Relief Part Number:
747275-2
Color:
Black
Ribbon Cable Centerline Spacing:
.05in, 1.27mm
Preloaded:
Yes
Number of Rows:
2
Number of Positions:
25
Contact Mating Area Plating Thickness:
30µin
Contact Type:
Pin
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Size:
20
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
端子の下地めっきの材料:
Nickel
Contact Current Rating (Max):
1.25A
Solid Wire Size:
28 – 26AWG, .1 – .13mm²
Cable Insulation Diameter:
.81 – .97mm, .032 – .038in
Wire Size:
28 – 26AWG, .08 – .15mm²
Centerline (Pitch):
2.77mm, .0545in
Enclosure:
Without
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
Mounting Angle:
Straight
Threaded Insert Plating Material:
Zinc
Mating Connector Lock Type:
Threaded Insert, 4-40 UNC
Connector Mounting Type:
Cable Mount (Free-Hanging)
PCB Mount Retention Type:
None
Mating Connector Lock:
With
Threaded Insert Material:
Steel
Circuit Application:
Signal
Optional Cable Stabilizer:
747275-2
Comment:
All plug assemblies are supplied with housing and cover preassembled
Packaging Method:
Tube
Packaging Quantity:
40
Connector System:
Cable-to-Cable
Wire/Cable Type:
Ribbon Cable
Shell Size:
3
Shielded:
Yes
Sealable:
No
Product Type:
Connector
Profile:
Low
Connector Style:
Plug
Shell Type:
All Plastic
Grounding Indents:
With
Connector & Contact Terminates To:
Wire & Cable
Grade:
Standard
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 207828-4, 745458-2, 745078-4, 745078-6, 745058-4, 745132-2, 745085-2, 747461-2, 768340-1, 748981-1, 788833-1, 1658614-2, 745209-7, 1658609-2, 5207828-4, 5745058-4, 5745078-4, 5745078-6, 5745085-2, 5745132-2, 5745392-2, 5745397-2, 5747461-2, 5747461-4, 5747461-6, 5748901-1, 5748909-1, 5748981-1, 5748989-1, 5788833-1, 5745458-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
AMPLIMITE HDF-20 d-sub IDC plug,25 pin
Avnet America
Conn D-Subminiature PIN 25 POS 2.77mm IDT RA Cable Mount 25 Terminal 1 Port
Allied Electronics, Inc
Conn D-Ribbon Cable Plug 25Pos STR HDF-20Series IDC 28-26AWG PlasticShell
Avnet Europe
Conn D-Subminiature PIN 25 POS 2.77mm IDT RA Cable Mount 25 Terminal 1 Port
Distrelec
D-sub plug [TE Connectivity] 1658615-2 D-sub plug
TE Store
25 POS HDF PLUG, AP, LEAD FREE Connector Style:Plug;Solid Wire Size:28 – 26 AWG;Solid Wire Size:.1 – .13 mm²;Shielded:Yes;Connector System:Cable-to-Cable Plug 28 – 26 AWG .1 – .13 mm² | Idc D-Sub Connector | TE Connectivity
Future Electronics
HDF-20 Series 25 Position Free Hanging Plug IDC Standard Cable Connector
RS Components UK
AMPLIMITE HDF-20 d-sub IDC plug,25 pin
RS Components DE
TE Connectivity Flachbandkabel IDC / Sub-D, Serie AMPLIMITE HDF-20, 2.77mm, 25-polig, Rechtwinklig Gender : Male Kontaktmaterial : Phosphor Bronze Kontaktbeschichtung : Gold über Nickel Gehäusematerial : Thermoplast Nennstrom : 1.25A Betriebsspannung : 250 V ac Abmessungen : 53.09 x 18.56 x 12.59mm Länge : 53.09mm Betriebstemperatur max. : +105°C Betriebstemperatur min. : -55°C, MPN: 1658615-2
RS Components HK
AMPLIMITE HDF-20 d-sub IDC plug,25 pin
RS Components JP
IDC 25W D PLUG PLASTIC
RS Components FR
AMPLIMITE HDF-20 d-sub IDC plug,25 pin
RS Components CN
连接器,矩形,多极,D 型,�
RS Components ES
Conector macho D cuerpo plástico 25 ví
RS Components NL
25 way IDC plastic body D plug
RS Components NO
AMPLIMITE HDF-20 d-sub IDC plug,25 pin

Similar Products