Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.83
Post Size | .66mm, .026in |
---|---|
Plastic | Yes |
PCB Mount Orientation | Right Angle |
Number of Positions | 25 |
Number of Rows | 2 |
Preloaded | Yes |
Contact Current Rating (Max) | 3.1A, 2A, 1.2A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 2.36mm, .047 – .063in |
Housing Material | Polyester, Nylon GF |
Centerline (Pitch) | .109in, 2.76mm |
Housing Color | Black |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mounting Hole Diameter | .12in |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
PCB Mounting Style | Through Hole |
Mating Connector Lock | Without |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 70 |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | All Plastic |
Connector Style | Receptacle |
Footprint | 12.14mm, .478in |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | Without |
Connector System | Cable-to-Board |
Profile | Standard |
Shell Size | 3 |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25 Apfl Rcpt Ra 478 |Amp Te Connectivity 745085-2 | Newark Electronics |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20, 25 Contacts, DB, Solder | Avnet America |
25 APFL RCPT RA 478, PCB D-Sub Connectors | TE Connectivity 745085-2 | RS Americas |
TE Connectivity 25 APFL RCPT RA 478 D Subminiature Connector 25 Contact(s) Female 0.109 inch Pitch Solder Terminal Hole .12 Receptacle | Distrelec |
Special Order: 25 APFL RCPT RA 478 Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 25 Centerline (Pitch): 2.76 mm Centerline (Pitch): .109 in Receptacle Cable-to-Board 25 2.76 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 3 & 2.77Mm | Part Number: 745085-2 | Internal Number: 745085-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 745085-2?
Additional datasheets, footprints and schematics for 745085-2 are listed on our Part Details page. You can also find images and similar parts to 745085-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745085-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745085-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745085-2 fall under?
The 745085-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 745085-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745085-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 745085-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745085-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Distrelec have stock available or on a lead time for 745085-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745085-2 often in real-time on the comparison pages.
What if I can't find stock of 745085-2?
You can fill out our help required form which you can use to request a quote for 745085-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.