Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plastic | Yes |
---|---|
Post Size | .026in, .66mm |
Number of Rows | 2 |
Number of Positions | 25 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .047 – .063in, 1.19 – 1.6mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Nylon GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
Panel Mount Feature | Without |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Packaging Quantity | 70 |
Packaging Method | Package |
Profile | Standard |
Footprint | .478in, 12.14mm |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Size | 3 |
Shell Type | All Plastic |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Hd-20 Rcpt 25P Ra 478 |Amp Te Connectivity 5745085-2 | Newark Electronics |
Conn D-Subminiature SKT 25 POS 2.76mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5745085-2?
Additional datasheets, footprints and schematics for 5745085-2 are listed on our Part Details page. You can also find images and similar parts to 5745085-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745085-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745085-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745085-2 fall under?
The 5745085-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745085-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745085-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745085-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745085-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5745085-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745085-2 often in real-time on the comparison pages.
What if I can't find stock of 5745085-2?
You can fill out our help required form which you can use to request a quote for 5745085-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.