Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Female Screwlock Material | Brass |
---|---|
Post Size | .66mm, .026in |
Female Screwlock Plating Material | Nickel over Copper Flash |
Plastic | Yes |
Color | Black |
Preloaded | Yes |
Number of Positions | 25 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .109in, 2.77mm |
Housing Material | Nylon GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 10 |
Connector Style | Receptacle |
Row-to-Row Spacing | 2.84 mm, .112 in |
Grounding Straps | Without |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Profile | Standard |
Grounding Indents | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 3 |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 5788833-1?
Additional datasheets, footprints and schematics for 5788833-1 are listed on our Part Details page. You can also find images and similar parts to 5788833-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788833-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788833-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788833-1 fall under?
The 5788833-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788833-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788833-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788833-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788833-1 have stock available?
There is no stock from authorised distributors for 5788833-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788833-1 often in real-time on the comparison pages.
What if I can't find stock of 5788833-1?
You can fill out our help required form which you can use to request a quote for 5788833-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.