Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.51
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.60
|
422
in stock
|
Buy Now | |
Chip One Stop
from US$9.96
|
422
in stock
|
Buy Now | |
Distrelec
from US$9.90
|
422
in stock
|
Buy Now | |
Newark Electronics
from US$9.40
|
-
|
Buy Now | |
Avnet America
from US$8.47
|
-
|
Buy Now | |
Boersig
from US$9.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | Yes |
---|---|
Post Size | .026in, .66mm |
PCB Mount Orientation | Vertical |
Number of Positions | 25 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 6A |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062 – .093in, 2.36mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Polyester |
Housing Color | Black |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Mating Connector Lock | Without |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 10 |
Packaging Method | Tube |
Grounded | No |
Grounding Straps | Without |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Profile | Standard |
Shielded | No |
Grounding Indents | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 3 |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors HD-20 25P SOCKET | Rapid Electronics |
TE Connectivity 25 RCPT SP/AP STD D Subminiature Connector 25 Contact(s) Female 0.109 inch Pitch Solder Terminal Hole .12 Receptacle | Distrelec |
D SUB CONNECTORS | Farnell |
25 Rcpt Sp/Ap Std Rohs Compliant: No |Amp Te Connectivity 207828-4 | Newark Electronics |
Conn D-Subminiature SKT 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 207828-4?
Additional datasheets, footprints and schematics for 207828-4 are listed on our Part Details page. You can also find images and similar parts to 207828-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207828-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207828-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207828-4 fall under?
The 207828-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207828-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207828-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 207828-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207828-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 207828-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207828-4 often in real-time on the comparison pages.
What if I can't find stock of 207828-4?
You can fill out our help required form which you can use to request a quote for 207828-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.