Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0296
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
46,689
in stock
|
Buy Now | |
TTI Europe
from US$0.0482
|
261,000
in stock
|
Buy Now | |
Avnet America
from US$0.0323
|
108,000
in stock
|
Buy Now | |
Boersig
from US$0.0379
|
80,900
in stock
|
Buy Now | |
element14
from US$0.07
|
46,689
in stock
|
Buy Now | |
Chip One Stop
from US$0.0296
|
27,040
in stock
|
Buy Now | |
RS
from US$0.06
|
23,425
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
19,147
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
9,927
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0486
|
4,980
in stock
|
Buy Now | |
Future Electronics
from US$0.0370
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
396,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Tab Thickness | .63mm, .025in |
---|---|
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .025in, .63mm |
Typical Current Rating | 7.5A |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | .75mm², .5mm², .6mm², 20AWG, 19AWG |
Wire Insulation Diameter | 1.3 – 1.9mm, .051 – .074in |
Wire Size | 20AWG, .5 – .75mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 9000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MQS REC CONT CRIMP AWG20-18 | TTI Europe |
Contact SKT Crimp ST Cable Mount | Avnet America |
MQS SOCKET CONTACT SWS | Boersig |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Automotive Terminal Recept MQS0,63 Sn re | RS |
Automotive Contact, Socket, Crimp | Newark Electronics |
TE Connectivity - AMP Crimp Terminal, Socket, Tin, 20 ... 18AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
20-18 AWG Tin Crimp Stamped Socket Contact Receptacle Connector | Future Electronics |
MQS BUCHS-KONT EDS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5-965906-1?
Additional datasheets, footprints and schematics for 5-965906-1 are listed on our Part Details page. You can also find images and similar parts to 5-965906-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-965906-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-965906-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-965906-1 fall under?
The 5-965906-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-965906-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-965906-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-965906-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-965906-1 have stock available?
Authorised distributors including TTI Europe, Avnet America, Boersig, element14 and Farnell have stock available or on a lead time for 5-965906-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-965906-1 often in real-time on the comparison pages.
What if I can't find stock of 5-965906-1?
You can fill out our help required form which you can use to request a quote for 5-965906-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.