Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .025in, .63mm |
Height | .945in, 24mm |
Width | 17mm, .669in |
Nominal Voltage Architecture | 12V, 48V, 42V, 24V |
Operating Voltage | 50VDC |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Row-to-Row Spacing | 3.5mm, .138in |
Sealable | Yes |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
6POS MQS REC SEALED COD C | Avnet America |
Connector Sealed Housing Receptacle 6 Position 4mm Crimp Straight Cable Mount Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-967616-1?
Additional datasheets, footprints and schematics for 3-967616-1 are listed on our Part Details page. You can also find images and similar parts to 3-967616-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-967616-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-967616-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-967616-1 fall under?
The 3-967616-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-967616-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-967616-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-967616-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-967616-1 have stock available?
Authorised distributors including Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 3-967616-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-967616-1 often in real-time on the comparison pages.
What if I can't find stock of 3-967616-1?
You can fill out our help required form which you can use to request a quote for 3-967616-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.