Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | - |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
For Use With | MQS Series Connectors |
Status: | Unknown |
---|---|
Series: | Micro Quadlok System Series |
RoHS: | Compliant |
Product Range | Micro Quadlok System Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 23AWG |
RoHS Compliant | Yes |
MQS BUCHS-KONT EDS | Farnell |
Connector Contact, Socket, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 962885-5?
Additional datasheets, footprints and schematics for 962885-5 are listed on our Part Details page. You can also find images and similar parts to 962885-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962885-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962885-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962885-5 fall under?
The 962885-5 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 962885-5 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962885-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 962885-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962885-5 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Power and Signal Group and Boersig have stock available or on a lead time for 962885-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962885-5 often in real-time on the comparison pages.
What if I can't find stock of 962885-5?
You can fill out our help required form which you can use to request a quote for 962885-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.