Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.02
|
1,053
in stock
|
Buy Now | |
TTI Europe
from US$1.55
|
216,000
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
22,813
in stock
|
Buy Now | |
Rapid Electronics
from US$2.44
|
1,547
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
1,116
in stock
|
Buy Now | |
element14
from US$2.05
|
1,053
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
762
in stock
|
Buy Now | |
Distrelec
from US$2.03
|
302
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
Boersig
from US$1.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .025in, .63mm |
Height | 24mm, .945in |
Length | 31.6mm, 1.244in |
Width | 20.7mm, .815in |
Nominal Voltage Architecture | 24V, 42V, 48V, 12V |
Operating Voltage | 50VDC |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Row-to-Row Spacing | 6.9mm, .272in |
Sealable | Yes |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
8POS MQS REC COD A | TTI Europe |
Automotive Connectors MQS BU-GEH DICHT 8P | Rapid Electronics |
Receptacle Housing, 8Pos, Gf Pbt, Black | Newark Electronics |
RECEPTACLE HOUSING, 8POS, GF PBT, BLACK | element14 |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 8 Poles ,Keying Option A, Black | Distrelec |
8 Position 4 mm Pitch Black Housings Receptacle Rectangular Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Product Range | MQS Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP MQS Series Socket Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Locking Type | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-1534229-1?
Additional datasheets, footprints and schematics for 1-1534229-1 are listed on our Part Details page. You can also find images and similar parts to 1-1534229-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1534229-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1534229-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1534229-1 fall under?
The 1-1534229-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1534229-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1534229-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1534229-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1534229-1 have stock available?
Authorised distributors including TTI Europe, Avnet America, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 1-1534229-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1534229-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1534229-1?
You can fill out our help required form which you can use to request a quote for 1-1534229-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.