Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .025in, .63mm |
Height | .951in, 24.15mm |
Width | 15.3mm, .602in |
Length | .685in, 17.4mm |
Nominal Voltage Architecture | 12V, 24V, 42V, 48V |
Operating Voltage | 50VDC |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Conn Housing RCP 2 POS 4mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 7-967644-3?
Additional datasheets, footprints and schematics for 7-967644-3 are listed on our Part Details page. You can also find images and similar parts to 7-967644-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-967644-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-967644-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-967644-3 fall under?
The 7-967644-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-967644-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-967644-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-967644-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-967644-3 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 7-967644-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-967644-3 often in real-time on the comparison pages.
What if I can't find stock of 7-967644-3?
You can fill out our help required form which you can use to request a quote for 7-967644-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.