Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.56
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.70
|
2,038
in stock
|
Buy Now | |
Newark Electronics
from US$8.31
|
1,890
in stock
|
Buy Now | |
Chip One Stop
from US$7.25
|
1,890
in stock
|
Buy Now | |
Distrelec
from US$7.10
|
148
in stock
|
Buy Now | |
Future Electronics
from US$5.23
|
-
|
Buy Now | |
Avnet America
from US$5.01
|
-
|
Buy Now | |
element14
from US$7.23
|
-
|
Buy Now | |
Boersig
from US$5.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 8 |
Number of Positions | 8 |
Number of Rows | 2 |
Number of Sections | 1 |
Tab Thickness | .63mm, .025in |
Tab Width | .025in, .63mm |
Interface Plating | Tin (Sn) |
Profile Height from PCB | 16.55mm, .652in |
Width | 1.02in, 25.9mm |
PCB Thickness (Recommended) | .031 – .063in |
Length | 28.2mm, 1.11in |
PCB 厚 (推奨) | .8 – 1.6mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | Without |
Locking Interface | With |
PCB Mount Alignment | Without |
Mounting Holes | Without |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Interface Number | 114-18063-34 |
Packaging Quantity | 450 |
Packaging Type | Loose Piece |
Hybrid Header | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 266°F, 130°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Connectors MQS ST-WANNE ASSY8P | Rapid Electronics |
Automotive Connectors Mqs St-Wanne Assy8P Rohs Compliant: Yes |Amp Te Connectivity 1-967658-1 | Newark Electronics |
AUTOMOTIVE CONN, R/A HDR, 8POS, 12VDC | Farnell |
TE Connectivity 8pos MQS .63 header 90deg Automotive Connectors MQS ST-WANNE ASSY8P | Distrelec |
AMP1-967658-1 | Avnet America |
AUTOMOTIVE CONNECTOR, R/A HEADER, 8POS | element14 |
MQS ST-WANNE ASSY8P | Boersig |
Where can I find additional details, specifications and documents for a 1-967658-1?
Additional datasheets, footprints and schematics for 1-967658-1 are listed on our Part Details page. You can also find images and similar parts to 1-967658-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967658-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967658-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967658-1 fall under?
The 1-967658-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-967658-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967658-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967658-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967658-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1-967658-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967658-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967658-1?
You can fill out our help required form which you can use to request a quote for 1-967658-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.