Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | White |
Connector Code | B |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .63mm, .11in, 2.8mm, .025in |
Length | 18.5mm, .728in |
Width | .492in, 12.5mm |
Height | 1.04in, 26.5mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 12VAC |
Centerline (Pitch) | 2.54mm, .1in |
Agency/Standard | DIN IEC 512 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 800 |
Packaging Method | Box & Carton |
Connector System | Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | .217in, 5.5mm |
Primary Locking Feature | On the Terminal |
Sealable | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Conn Housing RCP 6 POS 2.54mm ST Cable Mount Box/Carton | Avnet America |
Where can I find additional details, specifications and documents for a 2-2141047-5?
Additional datasheets, footprints and schematics for 2-2141047-5 are listed on our Part Details page. You can also find images and similar parts to 2-2141047-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2141047-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2141047-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2141047-5 fall under?
The 2-2141047-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2141047-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2141047-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2141047-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2141047-5 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 2-2141047-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2141047-5 often in real-time on the comparison pages.
What if I can't find stock of 2-2141047-5?
You can fill out our help required form which you can use to request a quote for 2-2141047-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.