1-967067-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-967067-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-967067-1
Series Information for 1-967067-1 - TE Connectivity
  • Status: Active
  • Product Code: M419
  • Global Product Line: N03
  • GPL Description: Automotive

Description

MQS SGL WIRE SEAL

Specifications

Material:
Silicone
Color:
Green
Cavity Diameter:
.136in, 3.45mm
Cable Insulation Diameter:
.055 – .083in, 1.4 – 2.1mm
UL Flammability Rating:
None
Lubricant Content:
Yes
Resistance to Hydrocarbons:
Poor
Shore A Hardness:
50
Seal Type:
Single Wire Seal (SWS)
Operating Temperature Range:
-40 – 130°C, -40 – 266°F

Compatibility

  • Compatible Parts: 1241603-1, 929396-1, 5-962885-5, 5-965906-1, 5-965906-5, 5-962886-1, 5-962886-2, 5-965908-1, 5-965908-2, 6-965906-5, 1897371-5, 5-962885-1, 2208363-3, 2208362-3
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
MQS SGL WIRE SEAL
Avnet Europe
Connector Accessories Wire Seal Silicone Green