Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
Body Material | Brass |
---|---|
Cable Connector Orientation | Straight |
Body Insulation | Without |
Body Finish | Passivated |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 1080µin |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
Detent | With |
Operating Frequency | 2GHz |
Dielectric Material | Polyethylene |
Coupling Nut Base Material | Brass |
Grade | Commercial |
Packaging Method | Bag |
実装方法 | Bag |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
RF Interface | BNC |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Hex Crimp |
Cable Type | RG 59B, RG 59, RG 59A |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Connectors KIT PLUG 75 OHM HEX CRIMP | Rapid Electronics |
TE Connectivity - AMP BNC Plug 75Ohm Straight Cable Mount | Distrelec |
Connector Crimp 75 Ohms Straight Coaxial BNC Gold Plug Beryllium Copper | TE Connectivity 5413589-2 | RS Americas |
Kit Plug 75 Ohm Bnc Hex Crimp |Amp Te Connectivity 5413589-2 | Newark Electronics |
Conn BNC PL 0Hz to 2GHz 75Ohm Crimp ST Cable Mount Gold Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5413589-2?
Additional datasheets, footprints and schematics for 5413589-2 are listed on our Part Details page. You can also find images and similar parts to 5413589-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5413589-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5413589-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5413589-2 fall under?
The 5413589-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5413589-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5413589-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5413589-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5413589-2 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 5413589-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5413589-2 often in real-time on the comparison pages.
What if I can't find stock of 5413589-2?
You can fill out our help required form which you can use to request a quote for 5413589-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.