Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Insulation | Without |
---|---|
Cable Connector Orientation | Straight |
Body Material | Die Cast Zinc |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Silver |
RF Connector Center Contact Plating Thickness | 7620µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 75Ω |
Detent | Without |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
PCB Mount Retention | Without |
Operating Frequency | 4GHz |
Comment | Contains a Lockwasher Terminal. |
Grade | Commercial |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Jack |
Sealable | No |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
TE Connectivity - AMP BNC Jack 75Ohm Straight Panel Mount | Distrelec |
CONNECTOR, RF, BNC, JACK, COAX, SOLDER, 75 OHM | TE Connectivity 5221244-1 | RS Americas |
Connector, Coaxial, Bnc, Jack, 75Ohm, Panel | Newark Electronics |
Conn BNC RCP 75Ohm Solder Cup ST Panel Mount Silver | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Silver Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5221244-1?
Additional datasheets, footprints and schematics for 5221244-1 are listed on our Part Details page. You can also find images and similar parts to 5221244-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5221244-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5221244-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5221244-1 fall under?
The 5221244-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5221244-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5221244-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5221244-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5221244-1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, RS Americas, Boersig and Newark Electronics have stock available or on a lead time for 5221244-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5221244-1 often in real-time on the comparison pages.
What if I can't find stock of 5221244-1?
You can fill out our help required form which you can use to request a quote for 5221244-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.