Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0539960-1,
A97548-000 |
Prices starting from US$59.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$78.86
|
133
in stock
|
Buy Now | |
Boersig
from US$59.69
|
299
in stock
|
Buy Now | |
element14
from US$81.18
|
110
in stock
|
Buy Now | |
Farnell
from US$72.71
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$83.52
|
55
in stock
|
Buy Now | |
Conrad
from US$96.25
|
50
in stock
|
Buy Now | |
Future Electronics
from US$64.93
|
28
in stock
|
Buy Now | |
TTI Europe
from US$63.11
|
28
in stock
|
Buy Now | |
TE Store
from US$89.00
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$75.94
|
23
in stock
|
Buy Now | |
Heilind Electronics
from US$98.49
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$73.30
|
17
in stock
|
Buy Now | |
Distrelec
from US$72.09
|
14
in stock
|
Buy Now | |
RS Americas
from US$86.02
|
7
in stock
|
Buy Now | |
Sager
from US$69.75
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$98.49
|
3
in stock
|
Buy Now | |
SOS electronic
from US$79.69
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
21
in stock
|
Buy Now | |
RS
from US$68.08
|
-
|
Buy Now | |
Avnet America
from US$65.84
|
-
|
Buy Now | |
Carlton-Bates
from US$87.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insertion & Extraction Tool Application | Contact-to-Wire |
---|---|
Insertion & Extraction Tool Type | Contact Extraction |
Extraction Tool | Newark Electronics |
EXTRACTION TOOL, MICRO TIMER II | element14 |
TE 539960-1 Extraction Tool for Micro-timer II Contacts | Rapid Electronics |
Suitable for J-P-T socket contact and flat plug.This text is machine translated. | Conrad |
AUSZ-WKZ | Future Electronics |
EXTRACT TOOL FOR MICRO TIMER 2 | TTI Europe |
AUSZ-WKZ,MICRO TIM. Insertion & Extraction Tool Type: Contact Extraction Insertion & Extraction Tool Application: Contact-to-Wire Contact Extraction Contact-to-Wire | Insertion And Extraction Tool | Part Number: 539960-1 | Internal Number: 539960-1 | Alias Number: A97548-000 | TE Connectivity | TE Store |
Tool: mounting tool | Transfer Multisort Elektronik |
AUSZ-WKZ,MICRO TIM. | Heilind Electronics |
TE Connectivity Extraction Tool | Distrelec |
Extraction Tool, For AP-963711-1 Micro-Timer II Contacts, AMP Series, A97548 | TE Connectivity 539960-1 | RS Americas |
Extraction, Removal & Insertion Tools EXTRACT MICRO | Sager |
Extraction Tool for Micro-Timer Tabs 1,6mm | SOS electronic |
Extractor Tool For Micro Timer II Receptacle And Tab | Avnet Abacus |
Tool, Extraction | Carlton-Bates |
AMP AUSZ-WKZ,MICRO TIM. | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Micro Timer II Receptacle and Tab 1.6 Contacts |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 539960-1?
Additional datasheets, footprints and schematics for 539960-1 are listed on our Part Details page. You can also find images and similar parts to 539960-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 539960-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539960-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 539960-1 fall under?
The 539960-1 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 539960-1 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 539960-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 539960-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 539960-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 539960-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 539960-1 often in real-time on the comparison pages.
What if I can't find stock of 539960-1?
You can fill out our help required form which you can use to request a quote for 539960-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.