Mating Tab Width | .063in, 1.6mm |
---|---|
Interface Plating | Gold (Au) |
Typical Current Rating | 10A |
Crimp Type | F-Crimp |
Mating Tab Thickness | .6mm, .024in |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm² |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
MICRO TIMER 2 Receptacle Contact with Locking Lance Type A 17 to 19 AWG Tin Plated Crimp Reel | Avnet America |
MICRO TIMER2CONTACT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Micro Timer II Series |
RoHS: | Unknown |
Product Range | Micro Timer II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Micro Timer II Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-964274-1?
Additional datasheets, footprints and schematics for 4-964274-1 are listed on our Part Details page. You can also find images and similar parts to 4-964274-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-964274-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-964274-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-964274-1 fall under?
The 4-964274-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 4-964274-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-964274-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-964274-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-964274-1 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Boersig have stock available or on a lead time for 4-964274-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-964274-1 often in real-time on the comparison pages.
What if I can't find stock of 4-964274-1?
You can fill out our help required form which you can use to request a quote for 4-964274-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.